ASUS logo

ASUS Zenbook Pro UX501JW-UB71T laptop Intel® Core™ i7 i7-4720HQ 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50061
Info modified on:
23 Jan 2025, 18:42:27
Short summary description ASUS Zenbook Pro UX501JW-UB71T laptop Intel® Core™ i7 i7-4720HQ 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel:

ASUS Zenbook Pro UX501JW-UB71T, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook Pro UX501JW-UB71T laptop Intel® Core™ i7 i7-4720HQ 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Grey, Stainless steel:

ASUS Zenbook Pro UX501JW-UB71T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 10 Home. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.