ASUS logo

ASUS Zenbook UX410UA-GV067T laptop Intel® Core™ i3 i3-7100U 35.6 cm (14") Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29505
Info modified on:
02 Feb 2025, 22:54:15
Short summary description ASUS Zenbook UX410UA-GV067T laptop Intel® Core™ i3 i3-7100U 35.6 cm (14") Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Grey:

ASUS Zenbook UX410UA-GV067T, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description ASUS Zenbook UX410UA-GV067T laptop Intel® Core™ i3 i3-7100U 35.6 cm (14") Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Grey:

ASUS Zenbook UX410UA-GV067T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.