ASUS logo

ASUS Zenbook Flip UX360UA-DQ019T laptop Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Pink gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60689
Info modified on:
01 Feb 2025, 06:11:02
Short summary description ASUS Zenbook Flip UX360UA-DQ019T laptop Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Pink gold:

ASUS Zenbook Flip UX360UA-DQ019T, Intel® Core™ i7, 2.5 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook Flip UX360UA-DQ019T laptop Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Pink gold:

ASUS Zenbook Flip UX360UA-DQ019T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Pink gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.