ASUS Zenbook UX330CA-PURE2, Intel® Core™ m3, 1 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB
ASUS Zenbook UX330CA-PURE2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m3, Processor: m3-7Y30, Processor frequency: 1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: Windows 10 Home. Product colour: Grey