ASUS logo

ASUS Zenbook UX305CA-FC095T laptop Intel® Core™ m7 m7-6Y75 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Champagne, Gold

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22163
Info modified on:
01 Feb 2025, 04:52:52
Short summary description ASUS Zenbook UX305CA-FC095T laptop Intel® Core™ m7 m7-6Y75 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Champagne, Gold:

ASUS Zenbook UX305CA-FC095T, Intel® Core™ m7, 1.2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook UX305CA-FC095T laptop Intel® Core™ m7 m7-6Y75 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Champagne, Gold:

ASUS Zenbook UX305CA-FC095T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m7, Processor: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Home. Product colour: Champagne, Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.