ASUS logo

ASUS Zenbook UX303LB-R4023T laptop Intel® Core™ i5 i5-5200U 33.8 cm (13.3") 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Windows 10 Home Bronze, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40034
Info modified on:
02 Feb 2025, 22:52:03
Short summary description ASUS Zenbook UX303LB-R4023T laptop Intel® Core™ i5 i5-5200U 33.8 cm (13.3") 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Windows 10 Home Bronze, Stainless steel:

ASUS Zenbook UX303LB-R4023T, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 6 GB, 500 GB, Windows 10 Home

Long summary description ASUS Zenbook UX303LB-R4023T laptop Intel® Core™ i5 i5-5200U 33.8 cm (13.3") 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Windows 10 Home Bronze, Stainless steel:

ASUS Zenbook UX303LB-R4023T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 940M. Operating system installed: Windows 10 Home. Product colour: Bronze, Stainless steel. Weight: 1.45 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.