ASUS logo

ASUS Zenbook UX302LG-C4022P laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 766 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 Pro Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86915
Info modified on:
01 Feb 2025, 05:38:40
Short summary description ASUS Zenbook UX302LG-C4022P laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 766 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 Pro Blue:

ASUS Zenbook UX302LG-C4022P, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 766 GB

Long summary description ASUS Zenbook UX302LG-C4022P laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 766 GB HDD+SSD NVIDIA® GeForce® GT 730M Windows 8 Pro Blue:

ASUS Zenbook UX302LG-C4022P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 766 GB, Storage media: HDD+SSD. Operating system installed: Windows 8 Pro. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.