ASUS logo

ASUS U30JC-A1 laptop Intel® Core™ i3 i3-350M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15476
Info modified on:
24 Jan 2025, 20:58:38
Short summary description ASUS U30JC-A1 laptop Intel® Core™ i3 i3-350M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Silver:

ASUS U30JC-A1, Intel® Core™ i3, 2.26 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS U30JC-A1 laptop Intel® Core™ i3 i3-350M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Silver:

ASUS U30JC-A1. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.