ASUS logo

ASUS Transformer Book TX201LA Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32147
Info modified on:
27 Jan 2025, 08:57:24
Short summary description ASUS Transformer Book TX201LA Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey:

ASUS Transformer Book TX201LA, Intel® Core™ i7, 1.8 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description ASUS Transformer Book TX201LA Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey:

ASUS Transformer Book TX201LA. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.