ASUS logo

ASUS TUF Gaming Z490-PLUS (WI-FI) Intel Z490 LGA 1200 (Socket H5) ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70656
Info modified on:
30 Oct 2024, 13:03:58
Short summary description ASUS TUF Gaming Z490-PLUS (WI-FI) Intel Z490 LGA 1200 (Socket H5) ATX:

ASUS TUF Gaming Z490-PLUS (WI-FI), Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS TUF Gaming Z490-PLUS (WI-FI) Intel Z490 LGA 1200 (Socket H5) ATX:

ASUS TUF Gaming Z490-PLUS (WI-FI). Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory, maximum: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4b

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.