ASUS logo

ASUS Transformer Book Flip TP500LB-CJ020H laptop Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® 940M Windows 8.1 Black, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84604
Info modified on:
22 Jan 2025, 05:18:54
Short summary description ASUS Transformer Book Flip TP500LB-CJ020H laptop Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® 940M Windows 8.1 Black, Stainless steel:

ASUS Transformer Book Flip TP500LB-CJ020H, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 524 GB

Long summary description ASUS Transformer Book Flip TP500LB-CJ020H laptop Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® 940M Windows 8.1 Black, Stainless steel:

ASUS Transformer Book Flip TP500LB-CJ020H. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. Operating system installed: Windows 8.1. Product colour: Black, Stainless steel

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.