ASUS Transformer Book T100TA-DK065H, Intel Atom®, 1.46 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 2 GB, 32 GB
ASUS Transformer Book T100TA-DK065H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor: Z3775, Processor frequency: 1.46 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black