ASUS logo

ASUS Vivobook S15 S510UA-BR371T laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24293
Info modified on:
28 Jan 2025, 10:55:29
Short summary description ASUS Vivobook S15 S510UA-BR371T laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Gold:

ASUS Vivobook S15 S510UA-BR371T, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 628 GB

Long summary description ASUS Vivobook S15 S510UA-BR371T laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") Full HD 6 GB DDR4-SDRAM 628 GB HDD+SSD Windows 10 Home Gold:

ASUS Vivobook S15 S510UA-BR371T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.