ASUS logo

ASUS Vivobook S400CA-CA076H laptop Intel® Celeron® 847 35.6 cm (14") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68703
Info modified on:
29 Jan 2025, 18:42:16
Short summary description ASUS Vivobook S400CA-CA076H laptop Intel® Celeron® 847 35.6 cm (14") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel:

ASUS Vivobook S400CA-CA076H, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook S400CA-CA076H laptop Intel® Celeron® 847 35.6 cm (14") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel:

ASUS Vivobook S400CA-CA076H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: 847, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.