ASUS logo

ASUS R543UA-DM3038T laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") Full HD 4 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58008
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS R543UA-DM3038T laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") Full HD 4 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS R543UA-DM3038T, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS R543UA-DM3038T laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") Full HD 4 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS R543UA-DM3038T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.