ASUS Eee PC R051CX-WHI004S, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB
ASUS Eee PC R051CX-WHI004S. Product type: Netbook. Processor family: Intel Atom®, Processor: N2600, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1.25 kg