ASUS logo

ASUS Q504UA-BHI5T13 laptop Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28326
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Q504UA-BHI5T13 laptop Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Q504UA-BHI5T13, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description ASUS Q504UA-BHI5T13 laptop Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Q504UA-BHI5T13. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.