ASUS logo

ASUS PW191 - 19" Widescreen LCD Display computer monitor 48.3 cm (19") 1440 x 900 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98987
Info modified on:
08 May 2024, 22:50:32
Short summary description ASUS PW191 - 19" Widescreen LCD Display computer monitor 48.3 cm (19") 1440 x 900 pixels:

ASUS PW191 - 19" Widescreen LCD Display, 48.3 cm (19"), 1440 x 900 pixels, 8 ms

Long summary description ASUS PW191 - 19" Widescreen LCD Display computer monitor 48.3 cm (19") 1440 x 900 pixels:

ASUS PW191 - 19" Widescreen LCD Display. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.