ASUS logo

ASUSPRO PU401LA-WO075P laptop Intel® Core™ i7 i7-4500U 35.6 cm (14") 6 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57874
Info modified on:
01 Feb 2025, 04:42:20
Short summary description ASUSPRO PU401LA-WO075P laptop Intel® Core™ i7 i7-4500U 35.6 cm (14") 6 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black:

ASUSPRO PU401LA-WO075P, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUSPRO PU401LA-WO075P laptop Intel® Core™ i7 i7-4500U 35.6 cm (14") 6 GB DDR3L-SDRAM 500 GB HDD Windows 8 Pro Black:

ASUSPRO PU401LA-WO075P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8 Pro. Product colour: Black. Weight: 1.77 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.