ASUS logo

ASUS PRIME B760M-A AX motherboard Intel B760 LGA 1700 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11578
Info modified on:
20 Mar 2025, 19:54:33
Short summary description ASUS PRIME B760M-A AX motherboard Intel B760 LGA 1700 micro ATX:

ASUS PRIME B760M-A AX, Intel, LGA 1700, Intel® Celeron®, Intel® Pentium® Gold, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™..., LGA 1700, DDR5-SDRAM, 128 GB

Long summary description ASUS PRIME B760M-A AX motherboard Intel B760 LGA 1700 micro ATX:

ASUS PRIME B760M-A AX. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Pentium® Gold, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™.... Supported memory types: DDR5-SDRAM, Memory, maximum: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: 2.5 Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.