ASUS logo

ASUS ROG Swift Pro PG248QP computer monitor 61.2 cm (24.1") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25661
Info modified on:
14 Mar 2025, 19:41:03
Short summary description ASUS ROG Swift Pro PG248QP computer monitor 61.2 cm (24.1") 1920 x 1080 pixels Full HD LCD Black:

ASUS ROG Swift Pro PG248QP, 61.2 cm (24.1"), 1920 x 1080 pixels, Full HD, LCD, 0.2 ms, Black

Long summary description ASUS ROG Swift Pro PG248QP computer monitor 61.2 cm (24.1") 1920 x 1080 pixels Full HD LCD Black:

ASUS ROG Swift Pro PG248QP. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 0.2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.