ASUS logo

ASUS PB60-B7064ZD-OSS PC/workstation Intel® Core™ i7 i7-8700T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60938
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS PB60-B7064ZD-OSS PC/workstation Intel® Core™ i7 i7-8700T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

ASUS PB60-B7064ZD-OSS, 2.4 GHz, Intel® Core™ i7, i7-8700T, 16 GB, 256 GB, Windows 10 Pro

Long summary description ASUS PB60-B7064ZD-OSS PC/workstation Intel® Core™ i7 i7-8700T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

ASUS PB60-B7064ZD-OSS. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-8700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Operating system installed: Windows 10 Pro. Form factor: Mini PC. Product type: Mini PC. Weight: 1.19 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.