ASUS logo

ASUS P8P67-M PRO REV 3.0 Intel® P67 LGA 1155 (Socket H2) mini ATX

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101348
Info modified on:
30 Oct 2024, 13:12:04
Short summary description ASUS P8P67-M PRO REV 3.0 Intel® P67 LGA 1155 (Socket H2) mini ATX:

ASUS P8P67-M PRO REV 3.0, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, Non-ECC

Long summary description ASUS P8P67-M PRO REV 3.0 Intel® P67 LGA 1155 (Socket H2) mini ATX:

ASUS P8P67-M PRO REV 3.0. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Memory, maximum: 32 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: mini ATX, Chipset: Intel® P67

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.