ASUS logo

ASUS P8H61-M LX3 PLUS Intel® H61 LGA 1155 (Socket H2)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118626
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P8H61-M LX3 PLUS Intel® H61 LGA 1155 (Socket H2):

ASUS P8H61-M LX3 PLUS, Intel, LGA 1155 (Socket H2), Intel® Celeron®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description ASUS P8H61-M LX3 PLUS Intel® H61 LGA 1155 (Socket H2):

ASUS P8H61-M LX3 PLUS. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F. Component for: PC, Motherboard chipset family: Intel, Chipset: Intel® H61

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.