ASUS logo

ASUS P8H61-I motherboard Intel® H61 LGA 1155 (Socket H2) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73466
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P8H61-I motherboard Intel® H61 LGA 1155 (Socket H2) mini ITX:

ASUS P8H61-I, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, 1066,1333 MHz

Long summary description ASUS P8H61-I motherboard Intel® H61 LGA 1155 (Socket H2) mini ITX:

ASUS P8H61-I. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Memory, maximum: 16 GB, Memory channels: Dual-channel, Supported memory clock speeds: 1066,1333 MHz. Maximum graphics card memory: 1748 MB. Component for: PC, Motherboard form factor: mini ITX, Chipset: Intel® H61. BIOS type: AMI, BIOS memory size: 32 Mbit, ACPI version: 2.0a

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.