ASUS P5WD2-E Premium, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 10, 2 x Marvell 88E8053 Gigabit LAN Controller, ATX
ASUS P5WD2-E Premium. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 8 GB. RAID levels: 0, 1, 10. Network interface: 2 x Marvell 88E8053 Gigabit LAN Controller. Motherboard form factor: ATX, Power source type: ATX