ASUS logo

ASUS P5QLD PRO motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122296
Info modified on:
30 Oct 2024, 13:06:30
Short summary description ASUS P5QLD PRO motherboard LGA 775 (Socket T) ATX:

ASUS P5QLD PRO, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, Gigabit, ATX

Long summary description ASUS P5QLD PRO motherboard LGA 775 (Socket T) ATX:

ASUS P5QLD PRO. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 16 GB, ECC сompatibility: Non-ECC. Network interface: Gigabit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.