ASUS logo

ASUS P5N73-AM motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164920
Info modified on:
30 Oct 2024, 13:08:50
Short summary description ASUS P5N73-AM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5N73-AM, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, 0, 1, JBOD, GeForce 7050

Long summary description ASUS P5N73-AM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5N73-AM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 4 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, JBOD. Graphics card: GeForce 7050. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.