ASUS P5N32-SLI Deluxe, Intel, LGA 775 (Socket T), 16 GB, 1, 0+1, 5, JBOD, AI Net2, ATX
ASUS P5N32-SLI Deluxe. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 16 GB. RAID levels: 1, 0+1, 5, JBOD. Network interface: AI Net2. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC850