ASUS logo

ASUS P5N32-SLI Premium/WiFi-AP LGA 775 (Socket T) ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98948
Info modified on:
18 Jan 2024, 17:34:27
Short summary description ASUS P5N32-SLI Premium/WiFi-AP LGA 775 (Socket T) ATX:

ASUS P5N32-SLI Premium/WiFi-AP, Intel, LGA 775 (Socket T), 8 GB, 1, 0+1, 2 x Gigabit Ethernet, IEEE 802.11g, ATX

Long summary description ASUS P5N32-SLI Premium/WiFi-AP LGA 775 (Socket T) ATX:

ASUS P5N32-SLI Premium/WiFi-AP. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 8 GB. RAID levels: 1, 0+1. Network interface: 2 x Gigabit Ethernet, IEEE 802.11g. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.