ASUS logo

ASUS P5E3 Deluxe/WiFi-AP@n LGA 775 (Socket T) ATX

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108063
Info modified on:
30 Oct 2024, 13:09:40
Short summary description ASUS P5E3 Deluxe/WiFi-AP@n LGA 775 (Socket T) ATX:

ASUS P5E3 Deluxe/WiFi-AP@n, Intel, LGA 775 (Socket T), Intel® Pentium® 4, Intel® Pentium® D, 8 GB, Non-ECC, 0, 1, JBOD

Long summary description ASUS P5E3 Deluxe/WiFi-AP@n LGA 775 (Socket T) ATX:

ASUS P5E3 Deluxe/WiFi-AP@n. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® 4, Intel® Pentium® D. Memory, maximum: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, JBOD. Network interface: Dual Gigabit Ethernet, WiFi-AP @n. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.