ASUS P5AD2-E, Intel, LGA 775 (Socket T), 4 GB, Marvell PCIe 88E8053 Gigabit LAN, ATX, ATX
ASUS P5AD2-E. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 4 GB. Network interface: Marvell PCIe 88E8053 Gigabit LAN. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 245 mm