ASUS logo

ASUSPRO P2430UJ-0071A6500U laptop Intel® Core™ i7 i7-6500U 35.6 cm (14") 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59778
Info modified on:
01 Feb 2025, 05:16:02
Short summary description ASUSPRO P2430UJ-0071A6500U laptop Intel® Core™ i7 i7-6500U 35.6 cm (14") 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 7 Professional Black:

ASUSPRO P2430UJ-0071A6500U, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUSPRO P2430UJ-0071A6500U laptop Intel® Core™ i7 i7-6500U 35.6 cm (14") 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 7 Professional Black:

ASUSPRO P2430UJ-0071A6500U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 920M. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.