ASUS logo

ASUS NVIDIA GRID K1 graphics card 16 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76566
Info modified on:
02 Sept 2024, 20:24:43
Short summary description ASUS NVIDIA GRID K1 graphics card 16 GB GDDR3:

ASUS NVIDIA GRID K1, GRID K1, 16 GB, GDDR3, 128 bit, 891 MHz, PCI Express 3.0

Long summary description ASUS NVIDIA GRID K1 graphics card 16 GB GDDR3:

ASUS NVIDIA GRID K1. Graphics processor family: NVIDIA, Graphics processor: GRID K1, Processor frequency: 850 MHz. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 891 MHz. DirectX version: 11, OpenGL version: 4.3. Interface type: PCI Express 3.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.