ASUS logo

ASUS SER MB NCLV-D XEON E7320

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22710
Info modified on:
30 Oct 2024, 13:08:50
Short summary description ASUS SER MB NCLV-D XEON E7320:

ASUS SER MB NCLV-D XEON E7320, 800 MHz, 16 GB, ECC, 8 MB, Braodcom BCM5721 PCI-Express Gigabit controller; Braodcom BCM5705 PCI Gigabit Ethernet controller, ATX

Long summary description ASUS SER MB NCLV-D XEON E7320:

ASUS SER MB NCLV-D XEON E7320. Processor system buses supported: 800 MHz. Memory, maximum: 16 GB, ECC сompatibility: ECC. Maximum graphics card memory: 8 MB. Network interface: Braodcom BCM5721 PCI-Express Gigabit controller; Braodcom BCM5705 PCI Gigabit Ethernet controller. Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.