ASUS logo

ASUS N90SC-UZ027V laptop Intel® Core™2 Duo T9600 46.7 cm (18.4") 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® GT 220M Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61995
Info modified on:
22 Jan 2025, 05:47:08
Short summary description ASUS N90SC-UZ027V laptop Intel® Core™2 Duo T9600 46.7 cm (18.4") 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® GT 220M Windows 7 Home Premium:

ASUS N90SC-UZ027V, Intel® Core™2 Duo, 2.8 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 640 GB

Long summary description ASUS N90SC-UZ027V laptop Intel® Core™2 Duo T9600 46.7 cm (18.4") 4 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® GT 220M Windows 7 Home Premium:

ASUS N90SC-UZ027V. Processor family: Intel® Core™2 Duo, Processor: T9600, Processor frequency: 2.8 GHz. Display diagonal: 46.7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® GT 220M. Operating system installed: Windows 7 Home Premium. Weight: 4.21 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.