ASUS N82JQ-X1, Intel® Core™ i7, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS N82JQ-X1. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 335M. Operating system installed: Windows 7 Home Premium. Product colour: Brown