ASUS N71JQ-TY022X, Intel® Core™ i7, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB
ASUS N71JQ-TY022X. Processor family: Intel® Core™ i7, Processor: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: AMD Mobility Radeon HD 5730. Operating system installed: Windows 7 Professional. Weight: 3.4 kg