ASUS N61VG-JX025C, Intel® Core™2 Duo, 2.2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS N61VG-JX025C. Processor family: Intel® Core™2 Duo, Processor: T6600, Processor frequency: 2.2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® GT 220M. Operating system installed: Windows Vista Home Premium. Weight: 2.71 kg