ASUS N53JF-XE1, Intel® Core™ i5, 2.53 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB
ASUS N53JF-XE1. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Aluminium, Silver