ASUS logo

ASUS MeMO Pad FHD 10 ME302C Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25782
Info modified on:
19 Jul 2024, 20:04:44
Short summary description ASUS MeMO Pad FHD 10 ME302C Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Blue:

ASUS MeMO Pad FHD 10 ME302C, 25.6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 2 GB, Android, Blue

Long summary description ASUS MeMO Pad FHD 10 ME302C Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Blue:

ASUS MeMO Pad FHD 10 ME302C. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor: Z2560. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 580 g. Operating system installed: Android. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.