ASUS M M51AC-FR042S, 3.1 GHz, Intel® Core™ i7, 6 GB, 1 TB, DVD±RW, Windows 8
ASUS M M51AC-FR042S. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i7, Processor: i7-4770S. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC