ASUS M50VN-AS016C, ES, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 500 GB
ASUS M50VN-AS016C, ES. Processor family: Intel® Core™2 Duo, Processor: P8600, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA GeForce 9650M GS. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 3.02 kg