ASUS M4N68T, AMD, Socket AM3, ECC & Non-ECC, Gigabit Ethernet, ATX, 7.1 channels
ASUS M4N68T. Processor manufacturer: AMD, Processor socket: Socket AM3. ECC сompatibility: ECC & Non-ECC. Network interface: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708S. BIOS type: AMI, BIOS memory size: 64 Mbit