ASUS logo

ASUS VivoPC M32CD-MY012T PC Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70782
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoPC M32CD-MY012T PC Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower Black, Grey:

ASUS VivoPC M32CD-MY012T, 2.7 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD-ROM, Windows 10 Home

Long summary description ASUS VivoPC M32CD-MY012T PC Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower Black, Grey:

ASUS VivoPC M32CD-MY012T. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive: DVD-ROM. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home. Form factor: Tower. Product type: PC. Product colour: Black, Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.