ASUS logo

ASUS VivoPC M32CD-0131C640UMT PC Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Tower Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39857
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoPC M32CD-0131C640UMT PC Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Tower Black, Grey:

ASUS VivoPC M32CD-0131C640UMT, 2.7 GHz, Intel® Core™ i5, 4 GB, 128 GB, DVD Super Multi, Windows 10 Home

Long summary description ASUS VivoPC M32CD-0131C640UMT PC Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Tower Black, Grey:

ASUS VivoPC M32CD-0131C640UMT. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Form factor: Tower. Product type: PC. Product colour: Black, Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.