ASUS M M32AD-IT011S, 3.2 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD Super Multi, Windows 8
ASUS M M32AD-IT011S. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor: i7-4790S. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Power supply: 350 W. Form factor: Tower. Product type: PC. Product colour: Grey, Black