ASUS M2N-X, AMD, Socket AM2, 4 GB, ECC & Non-ECC, ATX, ATX
ASUS M2N-X. Processor manufacturer: AMD, Processor socket: Socket AM2. Memory, maximum: 4 GB, ECC сompatibility: ECC & Non-ECC. Motherboard form factor: ATX, Power source type: ATX, Compatible operating systems: Windows Vista/XP/2000. BIOS memory size: 32 Mbit. Width: 305 mm, Depth: 193 mm