ASUS logo

ASUS Vivobook 15 M1502IA-EJ143W laptop AMD Ryzen™ 7 4800H 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Turkish Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49090
Info modified on:
22 Jan 2025, 04:51:43
Short summary description ASUS Vivobook 15 M1502IA-EJ143W laptop AMD Ryzen™ 7 4800H 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Turkish Blue:

ASUS Vivobook 15 M1502IA-EJ143W, AMD Ryzen™ 7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS Vivobook 15 M1502IA-EJ143W laptop AMD Ryzen™ 7 4800H 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Turkish Blue:

ASUS Vivobook 15 M1502IA-EJ143W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor: 4800H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Blue. Weight: 1.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.