ASUS logo

ASUS M M11AD-444GA7E PC Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Desktop Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84816
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M M11AD-444GA7E PC Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Desktop Black:

ASUS M M11AD-444GA7E, 3.1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS M M11AD-444GA7E PC Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Desktop Black:

ASUS M M11AD-444GA7E. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-4440. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Home Premium. Power supply: 350 W. Form factor: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.